Vishay Intertechnology, Inc. RES 137K OHM 1/2W 1% AXIAL CMF55137K00FHEB

Description
RES 137Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/2W 1% AXIAL - CMF55137K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/2W 1% AXIAL
CMF55137K00FHEB
RES 137K OHM 1/2W 1% AXIAL CMF55137K00FHEB
RES 137Kohm 1/2W 1% AXIAL

RES 137Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF137KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF137KHFTR-ND
Through Hole Resistors CMF137KHFTR-ND
137 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF137KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF137KHFCT-ND
Through Hole Resistors CMF137KHFCT-ND
137 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 137K 1% T-2 Eb E3 Vishay - 68P1302 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 137K 1% T-2 Eb E3 Vishay
68P1302
Cmf-55 137K 1% T-2 Eb E3 Vishay 68P1302
CMF-55 137K 1% T-2 EB e3

CMF-55 137K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55137K00FHEB CMF137KHFTR-ND 68P1302
Product Name RES 137K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 137K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers