Vishay Intertechnology, Inc. Metal Film Resistors - CMF55130K00FHEA

Description
Metal Film Resistors - Through Hole 1/8watt 130Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 130Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55130K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55130K00FHEA
Metal Film Resistors - CMF55130K00FHEA
Metal Film Resistors - Through Hole 1/8watt 130Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 130Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF55130K00FHEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55130K00FHEACT-ND
Through Hole Resistors 541-CMF55130K00FHEACT-ND
RES 130K OHM 1/2W 1% AXIAL

RES 130K OHM 1/2W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF55130K00FHEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55130K00FHEATR-ND
Through Hole Resistors 541-CMF55130K00FHEATR-ND
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 130K 1% T-2 Ea E3 Vishay - 68P1219 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130K 1% T-2 Ea E3 Vishay
68P1219
Cmf-55 130K 1% T-2 Ea E3 Vishay 68P1219
CMF-55 130K 1% T-2 EA e3

CMF-55 130K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130K00FHEA 541-CMF55130K00FHEACT-ND 68P1219
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 130K 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details