Vishay Intertechnology, Inc. RES 13.3K OHM 1/2W 0.1% AXIAL CMF5513K300BEEA70

Description
RES 13.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/2W 0.1% AXIAL - CMF5513K300BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 0.1% AXIAL
CMF5513K300BEEA70
RES 13.3K OHM 1/2W 0.1% AXIAL CMF5513K300BEEA70
RES 13.3Kohm 1/2W 0.1% AXIAL

RES 13.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K300BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300BEEA70-ND
Through Hole Resistors CMF5513K300BEEA70-ND
13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5513K300BEEA70 CMF5513K300BEEA70-ND
Product Name RES 13.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers