Vishay Intertechnology, Inc. Through Hole Resistors CMF55137R00DHEB

Description
137 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
137 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55137R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55137R00DHEB-ND
Through Hole Resistors CMF55137R00DHEB-ND
137 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 137 OHM 1/2W 0.5% AXIAL - CMF55137R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/2W 0.5% AXIAL
CMF55137R00DHEB
RES 137 OHM 1/2W 0.5% AXIAL CMF55137R00DHEB
RES 137ohm 1/2W 0.5% AXIAL

RES 137ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 137 .5% T-2 Eb E3 Vishay - 68P1308 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 137 .5% T-2 Eb E3 Vishay
68P1308
Cmf-55 137 .5% T-2 Eb E3 Vishay 68P1308
CMF-55 137 .5% T-2 EB e3

CMF-55 137 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55137R00DHEB-ND CMF55137R00DHEB 68P1308
Product Name Through Hole Resistors RES 137 OHM 1/2W 0.5% AXIAL Cmf-55 137 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details