Vishay Intertechnology, Inc. RES 133K OHM 1/2W 1% AXIAL CMF55133K00FHEB

Description
RES 133Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/2W 1% AXIAL - CMF55133K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/2W 1% AXIAL
CMF55133K00FHEB
RES 133K OHM 1/2W 1% AXIAL CMF55133K00FHEB
RES 133Kohm 1/2W 1% AXIAL

RES 133Kohm 1/2W 1% AXIAL

Supplier's Site
2W Resistor - 53-CMF55133K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 133K OHM 1/2W 1% AXIAL Product overview: CMF55133K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55133K00FHEB can be used for catalog matching and distributor lookup.

RES 133K OHM 1/2W 1% AXIAL Product overview: CMF55133K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55133K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF133KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF133KHFTR-ND
Through Hole Resistors CMF133KHFTR-ND
133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF133KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF133KHFCT-ND
Through Hole Resistors CMF133KHFCT-ND
133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 133K 1% T-2 Eb E3 Vishay - 68P1261 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133K 1% T-2 Eb E3 Vishay
68P1261
Cmf-55 133K 1% T-2 Eb E3 Vishay 68P1261
CMF-55 133K 1% T-2 EB e3

CMF-55 133K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55133K00FHEB 53-CMF55133K00FHEB CMF133KHFTR-ND 68P1261
Product Name RES 133K OHM 1/2W 1% AXIAL 2W Resistor Through Hole Resistors Cmf-55 133K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms 133000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers