Vishay Intertechnology, Inc. Through Hole Resistors CMF55130K00JKBF

Description
130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55130K00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130K00JKBF-ND
Through Hole Resistors CMF55130K00JKBF-ND
130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55130K00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55130K00JKBF
Metal Film Resistors - CMF55130K00JKBF
Metal Film Resistors - Through Hole CMF-55 130K 5% T-1 B14

Metal Film Resistors - Through Hole CMF-55 130K 5% T-1 B14

Supplier's Site
Cmf-55 130K 5% T-1 B14 Vishay - 68P1225 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130K 5% T-1 B14 Vishay
68P1225
Cmf-55 130K 5% T-1 B14 Vishay 68P1225
CMF-55 130K 5% T-1 B14

CMF-55 130K 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130K00JKBF-ND CMF55130K00JKBF 68P1225
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 130K 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers