Vishay Intertechnology, Inc. Through Hole Resistors CMF55130K00FKR6

Description
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55130K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130K00FKR6-ND
Through Hole Resistors CMF55130K00FKR6-ND
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55130K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55130K00FKR6
Metal Film Resistors - CMF55130K00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8228
Resistor,metal Film,1.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8228
Resistor,Metal Film,1.3MOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.3MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130K00FKR6-ND CMF55130K00FKR6 40C8228
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers