Vishay Intertechnology, Inc. RES 13K OHM 1/2W 0.5% AXIAL CMF5513K000DHEB

Description
RES 13Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 0.5% AXIAL - CMF5513K000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 0.5% AXIAL
CMF5513K000DHEB
RES 13K OHM 1/2W 0.5% AXIAL CMF5513K000DHEB
RES 13Kohm 1/2W 0.5% AXIAL

RES 13Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000DHEB-ND
Through Hole Resistors CMF5513K000DHEB-ND
13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13K .5% T-2 Eb E3 Vishay - 68P1085 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K .5% T-2 Eb E3 Vishay
68P1085
Cmf-55 13K .5% T-2 Eb E3 Vishay 68P1085
CMF-55 13K .5% T-2 EB e3

CMF-55 13K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000DHEB CMF5513K000DHEB-ND 68P1085
Product Name RES 13K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 13K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details