Vishay Intertechnology, Inc. RES 130K OHM 1/2W .1% AXIAL CMF55130K00BHEK

Description
RES 130Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/2W .1% AXIAL - CMF55130K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W .1% AXIAL
CMF55130K00BHEK
RES 130K OHM 1/2W .1% AXIAL CMF55130K00BHEK
RES 130Kohm 1/2W .1% AXIAL

RES 130Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55130K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130K00BHEK-ND
Through Hole Resistors CMF55130K00BHEK-ND
130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 130K .1% T-2 Ek E3 Vishay - 68P1215 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130K .1% T-2 Ek E3 Vishay
68P1215
Cmf-55 130K .1% T-2 Ek E3 Vishay 68P1215
CMF-55 130K .1% T-2 EK e3

CMF-55 130K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130K00BHEK CMF55130K00BHEK-ND 68P1215
Product Name RES 130K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 130K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details