Vishay Intertechnology, Inc. Through Hole Resistors CMF55137R00FKRE

Description
137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55137R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55137R00FKRE-ND
Through Hole Resistors CMF55137R00FKRE-ND
137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 137 OHM 1/2W 1% AXIAL - CMF55137R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/2W 1% AXIAL
CMF55137R00FKRE
RES 137 OHM 1/2W 1% AXIAL CMF55137R00FKRE
RES 137ohm 1/2W 1% AXIAL

RES 137ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 137 1% T-1 R36 Vishay - 68P1312 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 137 1% T-1 R36 Vishay
68P1312
Cmf-55 137 1% T-1 R36 Vishay 68P1312
CMF-55 137 1% T-1 R36

CMF-55 137 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55137R00FKRE-ND CMF55137R00FKRE 68P1312
Product Name Through Hole Resistors RES 137 OHM 1/2W 1% AXIAL Cmf-55 137 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details