Vishay Intertechnology, Inc. Through Hole Resistors CMF55137K00BHEB

Description
137 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
137 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55137K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55137K00BHEB-ND
Through Hole Resistors CMF55137K00BHEB-ND
137 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 137K OHM 1/2W 0.1% AXIAL - CMF55137K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/2W 0.1% AXIAL
CMF55137K00BHEB
RES 137K OHM 1/2W 0.1% AXIAL CMF55137K00BHEB
RES 137Kohm 1/2W 0.1% AXIAL

RES 137Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 137K .1% T-2 Eb E3 Vishay - 68P1295 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 137K .1% T-2 Eb E3 Vishay
68P1295
Cmf-55 137K .1% T-2 Eb E3 Vishay 68P1295
CMF-55 137K .1% T-2 EB e3

CMF-55 137K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55137K00BHEB-ND CMF55137K00BHEB 68P1295
Product Name Through Hole Resistors RES 137K OHM 1/2W 0.1% AXIAL Cmf-55 137K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details