Vishay Intertechnology, Inc. RES 13K OHM 1/2W 0.1% AXIAL CMF5513K000BEEA70

Description
RES 13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 0.1% AXIAL - CMF5513K000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 0.1% AXIAL
CMF5513K000BEEA70
RES 13K OHM 1/2W 0.1% AXIAL CMF5513K000BEEA70
RES 13Kohm 1/2W 0.1% AXIAL

RES 13Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000BEEA70-ND
Through Hole Resistors CMF5513K000BEEA70-ND
13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 13K .1% T-9 Ea E3 Vishay - 68P1077 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 13K .1% T-9 Ea E3 Vishay
68P1077
Cmf-55-70 13K .1% T-9 Ea E3 Vishay 68P1077
CMF-55-70 13K .1% T-9 EA e3

CMF-55-70 13K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000BEEA70 CMF5513K000BEEA70-ND 68P1077
Product Name RES 13K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 13K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details