RES 137ohm 1/2W 0.5% AXIAL
137 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,137Ohms,250WV,.
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55137R00DHR6 | CMF55137R00DHR6-ND | 40C8304 |
| Product Name | RES 137 OHM 1/2W 0.5% AXIAL | Through Hole Resistors | Resistor,metal Film,137Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 137 ohms | 137 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |