Vishay Intertechnology, Inc. RES 13.3K OHM 1/2W 0.1% AXIAL CMF5513K300BEEA

Description
RES 13.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/2W 0.1% AXIAL - CMF5513K300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 0.1% AXIAL
CMF5513K300BEEA
RES 13.3K OHM 1/2W 0.1% AXIAL CMF5513K300BEEA
RES 13.3Kohm 1/2W 0.1% AXIAL

RES 13.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300BEEA-ND
Through Hole Resistors CMF5513K300BEEA-ND
13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.3K .1% T-9 Ea E3 Vishay - 68P1106 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.3K .1% T-9 Ea E3 Vishay
68P1106
Cmf-55 13.3K .1% T-9 Ea E3 Vishay 68P1106
CMF-55 13.3K .1% T-9 EA e3

CMF-55 13.3K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K300BEEA CMF5513K300BEEA-ND 68P1106
Product Name RES 13.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 13.3K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details