Vishay Intertechnology, Inc. RES 13.7K OHM 1/2W 0.1% AXIAL CMF5513K700BER6

Description
RES 13.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/2W 0.1% AXIAL - CMF5513K700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/2W 0.1% AXIAL
CMF5513K700BER6
RES 13.7K OHM 1/2W 0.1% AXIAL CMF5513K700BER6
RES 13.7Kohm 1/2W 0.1% AXIAL

RES 13.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700BER6-ND
Through Hole Resistors CMF5513K700BER6-ND
13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8137
Resistor,metal Film,13.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8137
Resistor,Metal Film,13.7KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,13.7KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700BER6 CMF5513K700BER6-ND 40C8137
Product Name RES 13.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,13.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details