Vishay Intertechnology, Inc. RES 133K OHM 1/2W 0.5% AXIAL CMF55133K00DHEB

Description
RES 133Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/2W 0.5% AXIAL - CMF55133K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/2W 0.5% AXIAL
CMF55133K00DHEB
RES 133K OHM 1/2W 0.5% AXIAL CMF55133K00DHEB
RES 133Kohm 1/2W 0.5% AXIAL

RES 133Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55133K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133K00DHEB-ND
Through Hole Resistors CMF55133K00DHEB-ND
133 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 133K .5% T-2 Eb E3 Vishay - 68P1258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133K .5% T-2 Eb E3 Vishay
68P1258
Cmf-55 133K .5% T-2 Eb E3 Vishay 68P1258
CMF-55 133K .5% T-2 EB e3

CMF-55 133K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133K00DHEB CMF55133K00DHEB-ND 68P1258
Product Name RES 133K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 133K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details