Vishay Intertechnology, Inc. RES 12.4 OHM 1/2W 1% AXIAL CMF5512R400FEEA

Description
RES 12.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/2W 1% AXIAL - CMF5512R400FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/2W 1% AXIAL
CMF5512R400FEEA
RES 12.4 OHM 1/2W 1% AXIAL CMF5512R400FEEA
RES 12.4ohm 1/2W 1% AXIAL

RES 12.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512R400FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R400FEEA-ND
Through Hole Resistors CMF5512R400FEEA-ND
12.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5512R400FEEA CMF5512R400FEEA-ND
Product Name RES 12.4 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details