Vishay Intertechnology, Inc. Through Hole Resistors CMF55130R00DHBF

Description
130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55130R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130R00DHBF-ND
Through Hole Resistors CMF55130R00DHBF-ND
130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130 OHM 1/2W 0.5% AXIAL - CMF55130R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 0.5% AXIAL
CMF55130R00DHBF
RES 130 OHM 1/2W 0.5% AXIAL CMF55130R00DHBF
RES 130ohm 1/2W 0.5% AXIAL

RES 130ohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,130Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8235
Resistor,metal Film,130Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8235
Resistor,Metal Film,130Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,130Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130R00DHBF-ND CMF55130R00DHBF 40C8235
Product Name Through Hole Resistors RES 130 OHM 1/2W 0.5% AXIAL Resistor,metal Film,130Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers