Vishay Intertechnology, Inc. Through Hole Resistors CMF55130K00FKRE

Description
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55130K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130K00FKRE-ND
Through Hole Resistors CMF55130K00FKRE-ND
130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130K OHM 1/2W 1% AXIAL - CMF55130K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W 1% AXIAL
CMF55130K00FKRE
RES 130K OHM 1/2W 1% AXIAL CMF55130K00FKRE
RES 130Kohm 1/2W 1% AXIAL

RES 130Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 130K 1% T-1 R36 Vishay - 68P1222 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130K 1% T-1 R36 Vishay
68P1222
Cmf-55 130K 1% T-1 R36 Vishay 68P1222
CMF-55 130K 1% T-1 R36

CMF-55 130K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130K00FKRE-ND CMF55130K00FKRE 68P1222
Product Name Through Hole Resistors RES 130K OHM 1/2W 1% AXIAL Cmf-55 130K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details