Vishay Intertechnology, Inc. Metal Film Resistors - CMF5512R700DHBF

Description
Metal Film Resistors - Through Hole 12.7ohm .5% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 12.7ohm .5% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5512R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512R700DHBF
Metal Film Resistors - CMF5512R700DHBF
Metal Film Resistors - Through Hole 12.7ohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 12.7ohm .5% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5512R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R700DHBF-ND
Through Hole Resistors CMF5512R700DHBF-ND
12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7894
Resistor,metal Film,12.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7894
Resistor,Metal Film,12.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,12.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R700DHBF CMF5512R700DHBF-ND 40C7894
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,12.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details