Vishay Intertechnology, Inc. RES 130K OHM 1/2W .1% AXIAL CMF55130K00BHEA

Description
RES 130Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/2W .1% AXIAL - CMF55130K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W .1% AXIAL
CMF55130K00BHEA
RES 130K OHM 1/2W .1% AXIAL CMF55130K00BHEA
RES 130Kohm 1/2W .1% AXIAL

RES 130Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55130K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130K00BHEA-ND
Through Hole Resistors CMF55130K00BHEA-ND
130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 130K .1% T-2 Ea E3 Vishay - 68P1213 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130K .1% T-2 Ea E3 Vishay
68P1213
Cmf-55 130K .1% T-2 Ea E3 Vishay 68P1213
CMF-55 130K .1% T-2 EA e3

CMF-55 130K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130K00BHEA CMF55130K00BHEA-ND 68P1213
Product Name RES 130K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 130K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details