Vishay Intertechnology, Inc. Through Hole Resistors CMF5512R700DHEB

Description
12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512R700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R700DHEB-ND
Through Hole Resistors CMF5512R700DHEB-ND
12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.7 OHM 1/2W .5% AXIAL - CMF5512R700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/2W .5% AXIAL
CMF5512R700DHEB
RES 12.7 OHM 1/2W .5% AXIAL CMF5512R700DHEB
RES 12.7ohm 1/2W .5% AXIAL

RES 12.7ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 12.7 .5% T-2 Eb E3 Vishay - 68P0895 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.7 .5% T-2 Eb E3 Vishay
68P0895
Cmf-55 12.7 .5% T-2 Eb E3 Vishay 68P0895
CMF-55 12.7 .5% T-2 EB e3

CMF-55 12.7 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R700DHEB-ND CMF5512R700DHEB 68P0895
Product Name Through Hole Resistors RES 12.7 OHM 1/2W .5% AXIAL Cmf-55 12.7 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers