Vishay Intertechnology, Inc. RES 13.0K OHM 1/2W 1% AXIAL CMF5513K000FHEB

Description
RES 13.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1/2W 1% AXIAL - CMF5513K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1/2W 1% AXIAL
CMF5513K000FHEB
RES 13.0K OHM 1/2W 1% AXIAL CMF5513K000FHEB
RES 13.0Kohm 1/2W 1% AXIAL

RES 13.0Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF13.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.0KHFCT-ND
Through Hole Resistors CMF13.0KHFCT-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF13.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.0KHFTR-ND
Through Hole Resistors CMF13.0KHFTR-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5513K000FHEB CMF13.0KHFCT-ND
Product Name RES 13.0K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details