Vishay Intertechnology, Inc. Through Hole Resistors CMF55135K00BEEA

Description
135 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
135 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55135K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55135K00BEEA-ND
Through Hole Resistors CMF55135K00BEEA-ND
135 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

135 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 135K OHM 1/2W 0.1% AXIAL - CMF55135K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135K OHM 1/2W 0.1% AXIAL
CMF55135K00BEEA
RES 135K OHM 1/2W 0.1% AXIAL CMF55135K00BEEA
RES 135Kohm 1/2W 0.1% AXIAL

RES 135Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 135K .1% T-9 Ea E3 Vishay - 68P1285 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 135K .1% T-9 Ea E3 Vishay
68P1285
Cmf-55 135K .1% T-9 Ea E3 Vishay 68P1285
CMF-55 135K .1% T-9 EA e3

CMF-55 135K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55135K00BEEA-ND CMF55135K00BEEA 68P1285
Product Name Through Hole Resistors RES 135K OHM 1/2W 0.1% AXIAL Cmf-55 135K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details