Vishay Intertechnology, Inc. Through Hole Resistors CMF55130K00DHEA

Description
130 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55130K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130K00DHEA-ND
Through Hole Resistors CMF55130K00DHEA-ND
130 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130K OHM 1/2W .5% AXIAL - CMF55130K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W .5% AXIAL
CMF55130K00DHEA
RES 130K OHM 1/2W .5% AXIAL CMF55130K00DHEA
RES 130Kohm 1/2W .5% AXIAL

RES 130Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 130K .5% T-2 Ea E3 Vishay - 68P1216 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130K .5% T-2 Ea E3 Vishay
68P1216
Cmf-55 130K .5% T-2 Ea E3 Vishay 68P1216
CMF-55 130K .5% T-2 EA e3

CMF-55 130K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130K00DHEA-ND CMF55130K00DHEA 68P1216
Product Name Through Hole Resistors RES 130K OHM 1/2W .5% AXIAL Cmf-55 130K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details