Vishay Intertechnology, Inc. RES 137K OHM 1/2W 0.1% AXIAL CMF55137K00BER6

Description
RES 137Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/2W 0.1% AXIAL - CMF55137K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/2W 0.1% AXIAL
CMF55137K00BER6
RES 137K OHM 1/2W 0.1% AXIAL CMF55137K00BER6
RES 137Kohm 1/2W 0.1% AXIAL

RES 137Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55137K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55137K00BER6-ND
Through Hole Resistors CMF55137K00BER6-ND
137 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,137Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8285
Resistor,metal Film,137Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8285
Resistor,Metal Film,137KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,137KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55137K00BER6 CMF55137K00BER6-ND 40C8285
Product Name RES 137K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,137Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details