Vishay Intertechnology, Inc. Through Hole Resistors CMF55130R00DHRE

Description
130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55130R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130R00DHRE-ND
Through Hole Resistors CMF55130R00DHRE-ND
130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130 OHM 1/2W 0.5% AXIAL - CMF55130R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 0.5% AXIAL
CMF55130R00DHRE
RES 130 OHM 1/2W 0.5% AXIAL CMF55130R00DHRE
RES 130ohm 1/2W 0.5% AXIAL

RES 130ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 130 .5% T-2 R36 Vishay - 68P1233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130 .5% T-2 R36 Vishay
68P1233
Cmf-55 130 .5% T-2 R36 Vishay 68P1233
CMF-55 130 .5% T-2 R36

CMF-55 130 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130R00DHRE-ND CMF55130R00DHRE 68P1233
Product Name Through Hole Resistors RES 130 OHM 1/2W 0.5% AXIAL Cmf-55 130 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details