Vishay Intertechnology, Inc. Through Hole Resistors CMF55138K00BHBF

Description
138 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
138 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55138K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55138K00BHBF-ND
Through Hole Resistors CMF55138K00BHBF-ND
138 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

138 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 138K OHM 1/2W 0.1% AXIAL - CMF55138K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 138K OHM 1/2W 0.1% AXIAL
CMF55138K00BHBF
RES 138K OHM 1/2W 0.1% AXIAL CMF55138K00BHBF
RES 138Kohm 1/2W 0.1% AXIAL

RES 138Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.38Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8311 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.38Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8311
Resistor,metal Film,1.38Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8311
Resistor,Metal Film,1.38MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.38MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55138K00BHBF-ND CMF55138K00BHBF 40C8311
Product Name Through Hole Resistors RES 138K OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.38Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details