Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K300FHEB

Description
13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF13.3KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.3KHFCT-ND
Through Hole Resistors CMF13.3KHFCT-ND
13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF13.3KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.3KHFTR-ND
Through Hole Resistors CMF13.3KHFTR-ND
13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.3K OHM 1/2W 1% AXIAL - CMF5513K300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 1% AXIAL
CMF5513K300FHEB
RES 13.3K OHM 1/2W 1% AXIAL CMF5513K300FHEB
RES 13.3Kohm 1/2W 1% AXIAL

RES 13.3Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF13.3KHFCT-ND CMF5513K300FHEB
Product Name Through Hole Resistors RES 13.3K OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details