Vishay Intertechnology, Inc. RES 130 OHM 1/2W 0.1% AXIAL CMF55130R00BER6

Description
RES 130ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/2W 0.1% AXIAL - CMF55130R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 0.1% AXIAL
CMF55130R00BER6
RES 130 OHM 1/2W 0.1% AXIAL CMF55130R00BER6
RES 130ohm 1/2W 0.1% AXIAL

RES 130ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55130R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130R00BER6-ND
Through Hole Resistors CMF55130R00BER6-ND
130 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,130Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8231
Resistor,metal Film,130Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8231
Resistor,Metal Film,130Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,130Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130R00BER6 CMF55130R00BER6-ND 40C8231
Product Name RES 130 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,130Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details