Vishay Intertechnology, Inc. RES 135K OHM 1/2W 0.25% AXIAL CMF55135K00CEEB

Description
RES 135Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 135Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135K OHM 1/2W 0.25% AXIAL - CMF55135K00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135K OHM 1/2W 0.25% AXIAL
CMF55135K00CEEB
RES 135K OHM 1/2W 0.25% AXIAL CMF55135K00CEEB
RES 135Kohm 1/2W 0.25% AXIAL

RES 135Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55135K00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55135K00CEEB-ND
Through Hole Resistors CMF55135K00CEEB-ND
135 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

135 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55135K00CEEB CMF55135K00CEEB-ND
Product Name RES 135K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details