Vishay Intertechnology, Inc. RES 133K OHM 1/2W 1% AXIAL CMF55133K00FHRE

Description
RES 133Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/2W 1% AXIAL - CMF55133K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/2W 1% AXIAL
CMF55133K00FHRE
RES 133K OHM 1/2W 1% AXIAL CMF55133K00FHRE
RES 133Kohm 1/2W 1% AXIAL

RES 133Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55133K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133K00FHRE-ND
Through Hole Resistors CMF55133K00FHRE-ND
133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 133K 1% T-2 R36 Vishay - 68P1262 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133K 1% T-2 R36 Vishay
68P1262
Cmf-55 133K 1% T-2 R36 Vishay 68P1262
CMF-55 133K 1% T-2 R36

CMF-55 133K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133K00FHRE CMF55133K00FHRE-ND 68P1262
Product Name RES 133K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 133K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers