Vishay Intertechnology, Inc. Through Hole Resistors CMF5512R700DHRE

Description
12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512R700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R700DHRE-ND
Through Hole Resistors CMF5512R700DHRE-ND
12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.7 OHM 1/2W .5% AXIAL - CMF5512R700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/2W .5% AXIAL
CMF5512R700DHRE
RES 12.7 OHM 1/2W .5% AXIAL CMF5512R700DHRE
RES 12.7ohm 1/2W .5% AXIAL

RES 12.7ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,12.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7895
Resistor,metal Film,12.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7895
Resistor,Metal Film,12.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,12.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R700DHRE-ND CMF5512R700DHRE 40C7895
Product Name Through Hole Resistors RES 12.7 OHM 1/2W .5% AXIAL Resistor,metal Film,12.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details