Vishay Intertechnology, Inc. RES 13K OHM 1/2W 1% AXIAL CMF5513K000FLBF

Description
RES 13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 1% AXIAL - CMF5513K000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 1% AXIAL
CMF5513K000FLBF
RES 13K OHM 1/2W 1% AXIAL CMF5513K000FLBF
RES 13Kohm 1/2W 1% AXIAL

RES 13Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000FLBF-ND
Through Hole Resistors CMF5513K000FLBF-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,130Kohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 67H8708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Kohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
67H8708
Resistor,metal Film,130Kohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 67H8708
Resistor,Metal Film,130KOhms,250WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,130KOhms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000FLBF CMF5513K000FLBF-ND 67H8708
Product Name RES 13K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,130Kohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers