Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K000BEEB

Description
RES 13K OHM 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13K OHM 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5513K000BEEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5513K000BEEBCT-ND
Through Hole Resistors 541-CMF5513K000BEEBCT-ND
RES 13K OHM 1/2W 0.1% AXIAL

RES 13K OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5513K000BEEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5513K000BEEBTR-ND
Through Hole Resistors 541-CMF5513K000BEEBTR-ND
13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF5513K000BEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Metal Film Resistors 1/2W 13Kohms .1% Product overview: CMF5513K000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K000BEEB can be used for catalog matching and distributor lookup.

Metal Film Resistors 1/2W 13Kohms .1% Product overview: CMF5513K000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K000BEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 13K OHM 1/2W 0.1% AXIAL - CMF5513K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 0.1% AXIAL
CMF5513K000BEEB
RES 13K OHM 1/2W 0.1% AXIAL CMF5513K000BEEB
RES 13Kohm 1/2W 0.1% AXIAL

RES 13Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 13K .1% T-9 Eb E3 Vishay - 68P1078 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K .1% T-9 Eb E3 Vishay
68P1078
Cmf-55 13K .1% T-9 Eb E3 Vishay 68P1078
CMF-55 13K .1% T-9 EB e3

CMF-55 13K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF5513K000BEEBCT-ND 53-CMF5513K000BEEB CMF5513K000BEEB 68P1078
Product Name Through Hole Resistors 2W Resistor RES 13K OHM 1/2W 0.1% AXIAL Cmf-55 13K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details