Vishay Intertechnology, Inc. Through Hole Resistors CMF55133R00BEEK

Description
133 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
133 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55133R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133R00BEEK-ND
Through Hole Resistors CMF55133R00BEEK-ND
133 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 133 OHM 1/2W 0.1% AXIAL - CMF55133R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/2W 0.1% AXIAL
CMF55133R00BEEK
RES 133 OHM 1/2W 0.1% AXIAL CMF55133R00BEEK
RES 133ohm 1/2W 0.1% AXIAL

RES 133ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 133 .1% T-9 Ek E3 Vishay - 68P1265 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133 .1% T-9 Ek E3 Vishay
68P1265
Cmf-55 133 .1% T-9 Ek E3 Vishay 68P1265
CMF-55 133 .1% T-9 EK e3

CMF-55 133 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133R00BEEK-ND CMF55133R00BEEK 68P1265
Product Name Through Hole Resistors RES 133 OHM 1/2W 0.1% AXIAL Cmf-55 133 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details