Vishay Intertechnology, Inc. RES 135K OHM 1/2W 0.1% AXIAL CMF55135K00BHR6

Description
RES 135Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 135Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135K OHM 1/2W 0.1% AXIAL - CMF55135K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135K OHM 1/2W 0.1% AXIAL
CMF55135K00BHR6
RES 135K OHM 1/2W 0.1% AXIAL CMF55135K00BHR6
RES 135Kohm 1/2W 0.1% AXIAL

RES 135Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55135K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55135K00BHR6-ND
Through Hole Resistors CMF55135K00BHR6-ND
135 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

135 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.35Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.35Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8279
Resistor,metal Film,1.35Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8279
Resistor,Metal Film,1.35MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.35MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55135K00BHR6 CMF55135K00BHR6-ND 40C8279
Product Name RES 135K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.35Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details