Vishay Intertechnology, Inc. RES 13.3K OHM 1/2W 1% AXIAL CMF5513K300FKR670

Description
RES 13.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/2W 1% AXIAL - CMF5513K300FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 1% AXIAL
CMF5513K300FKR670
RES 13.3K OHM 1/2W 1% AXIAL CMF5513K300FKR670
RES 13.3Kohm 1/2W 1% AXIAL

RES 13.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K300FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300FKR670-ND
Through Hole Resistors CMF5513K300FKR670-ND
13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 13.3K 1% T-1 Re6 Vishay - 68P1121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 13.3K 1% T-1 Re6 Vishay
68P1121
Cmf-55-70 13.3K 1% T-1 Re6 Vishay 68P1121
CMF-55-70 13.3K 1% T-1 RE6

CMF-55-70 13.3K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K300FKR670 CMF5513K300FKR670-ND 68P1121
Product Name RES 13.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 13.3K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details