Vishay Intertechnology, Inc. RES 13.3K OHM 1/2W 0.1% AXIAL CMF5513K300BERE

Description
RES 13.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/2W 0.1% AXIAL - CMF5513K300BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 0.1% AXIAL
CMF5513K300BERE
RES 13.3K OHM 1/2W 0.1% AXIAL CMF5513K300BERE
RES 13.3Kohm 1/2W 0.1% AXIAL

RES 13.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K300BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300BERE-ND
Through Hole Resistors CMF5513K300BERE-ND
13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5513K300BERE CMF5513K300BERE-ND
Product Name RES 13.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details