Vishay Intertechnology, Inc. RES 12.4 OHM 1/2W .1% AXIAL CMF5512R400BHEB

Description
RES 12.4ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/2W .1% AXIAL - CMF5512R400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/2W .1% AXIAL
CMF5512R400BHEB
RES 12.4 OHM 1/2W .1% AXIAL CMF5512R400BHEB
RES 12.4ohm 1/2W .1% AXIAL

RES 12.4ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512R400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R400BHEB-ND
Through Hole Resistors CMF5512R400BHEB-ND
12.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.4 .1% T-2 Eb E3 Vishay - 68P0884 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.4 .1% T-2 Eb E3 Vishay
68P0884
Cmf-55 12.4 .1% T-2 Eb E3 Vishay 68P0884
CMF-55 12.4 .1% T-2 EB e3

CMF-55 12.4 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R400BHEB CMF5512R400BHEB-ND 68P0884
Product Name RES 12.4 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 12.4 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details