Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K700BEEB

Description
13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700BEEB-ND
Through Hole Resistors CMF5513K700BEEB-ND
13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.7K OHM 1/2W 0.1% AXIAL - CMF5513K700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/2W 0.1% AXIAL
CMF5513K700BEEB
RES 13.7K OHM 1/2W 0.1% AXIAL CMF5513K700BEEB
RES 13.7Kohm 1/2W 0.1% AXIAL

RES 13.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 13.7K .1% T-9 Eb E3 Vishay - 68P1136 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7K .1% T-9 Eb E3 Vishay
68P1136
Cmf-55 13.7K .1% T-9 Eb E3 Vishay 68P1136
CMF-55 13.7K .1% T-9 EB e3

CMF-55 13.7K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700BEEB-ND CMF5513K700BEEB 68P1136
Product Name Through Hole Resistors RES 13.7K OHM 1/2W 0.1% AXIAL Cmf-55 13.7K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details