Vishay Intertechnology, Inc. Through Hole Resistors CMF55130K00BER6

Description
130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55130K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130K00BER6-ND
Through Hole Resistors CMF55130K00BER6-ND
130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130K OHM 1/2W .1% AXIAL - CMF55130K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W .1% AXIAL
CMF55130K00BER6
RES 130K OHM 1/2W .1% AXIAL CMF55130K00BER6
RES 130Kohm 1/2W .1% AXIAL

RES 130Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,130Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8203
Resistor,metal Film,130Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8203
Resistor,Metal Film,130KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,130KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130K00BER6-ND CMF55130K00BER6 40C8203
Product Name Through Hole Resistors RES 130K OHM 1/2W .1% AXIAL Resistor,metal Film,130Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details