Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K500BHRE

Description
13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K500BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K500BHRE-ND
Through Hole Resistors CMF5513K500BHRE-ND
13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.5K OHM 1/2W 0.1% AXIAL - CMF5513K500BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5K OHM 1/2W 0.1% AXIAL
CMF5513K500BHRE
RES 13.5K OHM 1/2W 0.1% AXIAL CMF5513K500BHRE
RES 13.5Kohm 1/2W 0.1% AXIAL

RES 13.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 13.5K .1% T-2 R36 Vishay - 68P1132 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.5K .1% T-2 R36 Vishay
68P1132
Cmf-55 13.5K .1% T-2 R36 Vishay 68P1132
CMF-55 13.5K .1% T-2 R36

CMF-55 13.5K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K500BHRE-ND CMF5513K500BHRE 68P1132
Product Name Through Hole Resistors RES 13.5K OHM 1/2W 0.1% AXIAL Cmf-55 13.5K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details