Vishay Intertechnology, Inc. Metal Film Resistors - CMF5512R400DHEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5512R400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512R400DHEB
Metal Film Resistors - CMF5512R400DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5512R400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R400DHEB-ND
Through Hole Resistors CMF5512R400DHEB-ND
12.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.4 .5% T-2 Eb E3 Vishay - 68P0886 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.4 .5% T-2 Eb E3 Vishay
68P0886
Cmf-55 12.4 .5% T-2 Eb E3 Vishay 68P0886
CMF-55 12.4 .5% T-2 EB e3

CMF-55 12.4 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R400DHEB CMF5512R400DHEB-ND 68P0886
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 12.4 .5% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details