Vishay Intertechnology, Inc. RES 13.3K OHM 1/2W 0.5% AXIAL CMF5513K300DHBF

Description
RES 13.3Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/2W 0.5% AXIAL - CMF5513K300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 0.5% AXIAL
CMF5513K300DHBF
RES 13.3K OHM 1/2W 0.5% AXIAL CMF5513K300DHBF
RES 13.3Kohm 1/2W 0.5% AXIAL

RES 13.3Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300DHBF-ND
Through Hole Resistors CMF5513K300DHBF-ND
13.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8105
Resistor,metal Film,13.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8105
Resistor,Metal Film,13.3KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13.3KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K300DHBF CMF5513K300DHBF-ND 40C8105
Product Name RES 13.3K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,13.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details