Vishay Intertechnology, Inc. Resistor CMF5513K000FKEK

Description
Metal Film Resistors 1/4watt 13Kohms 1% Product overview: CMF5513K000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K000FKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors 1/4watt 13Kohms 1% Product overview: CMF5513K000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K000FKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors 1/4watt 13Kohms 1% Product overview: CMF5513K000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K000FKEK can be used for catalog matching and distributor lookup.

Metal Film Resistors 1/4watt 13Kohms 1% Product overview: CMF5513K000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K000FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5513K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5513K000FKEK-ND
Through Hole Resistors 541-CMF5513K000FKEK-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13K OHM 1/2W 1% AXIAL - CMF5513K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 1% AXIAL
CMF5513K000FKEK
RES 13K OHM 1/2W 1% AXIAL CMF5513K000FKEK
RES 13Kohm 1/2W 1% AXIAL

RES 13Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 13K 1% T-1 Ek E3 Vishay - 48P6027 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K 1% T-1 Ek E3 Vishay
48P6027
Cmf-55 13K 1% T-1 Ek E3 Vishay 48P6027
CMF-55 13K 1% T-1 EK e3

CMF-55 13K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5513K000FKEK 541-CMF5513K000FKEK-ND CMF5513K000FKEK 48P6027
Product Name Resistor Through Hole Resistors RES 13K OHM 1/2W 1% AXIAL Cmf-55 13K 1% T-1 Ek E3 Vishay
Resistance Range 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers