Vishay Intertechnology, Inc. Through Hole Resistors CMF55137R00FKEA

Description
137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55137R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55137R00FKEA-ND
Through Hole Resistors CMF55137R00FKEA-ND
137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 137 OHM 1/2W 1% AXIAL - CMF55137R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/2W 1% AXIAL
CMF55137R00FKEA
RES 137 OHM 1/2W 1% AXIAL CMF55137R00FKEA
RES 137ohm 1/2W 1% AXIAL

RES 137ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 137 1% T-1 Ea E3 Vishay - 48P6047 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 137 1% T-1 Ea E3 Vishay
48P6047
Cmf-55 137 1% T-1 Ea E3 Vishay 48P6047
CMF-55 137 1% T-1 EA e3

CMF-55 137 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55137R00FKEA-ND CMF55137R00FKEA 48P6047
Product Name Through Hole Resistors RES 137 OHM 1/2W 1% AXIAL Cmf-55 137 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details