Vishay Intertechnology, Inc. RES 13K OHM 1/2W 0.1% AXIAL CMF5513K000BHEA

Description
RES 13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 0.1% AXIAL - CMF5513K000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 0.1% AXIAL
CMF5513K000BHEA
RES 13K OHM 1/2W 0.1% AXIAL CMF5513K000BHEA
RES 13Kohm 1/2W 0.1% AXIAL

RES 13Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000BHEA-ND
Through Hole Resistors CMF5513K000BHEA-ND
13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13K .1% T-2 Ea E3 Vishay - 68P1080 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K .1% T-2 Ea E3 Vishay
68P1080
Cmf-55 13K .1% T-2 Ea E3 Vishay 68P1080
CMF-55 13K .1% T-2 EA e3

CMF-55 13K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000BHEA CMF5513K000BHEA-ND 68P1080
Product Name RES 13K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 13K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details