Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K500BHR6

Description
13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K500BHR6-ND
Through Hole Resistors CMF5513K500BHR6-ND
13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5513K500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513K500BHR6
Metal Film Resistors - CMF5513K500BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,135Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,135Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8131
Resistor,metal Film,135Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8131
Resistor,Metal Film,135KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,135KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K500BHR6-ND CMF5513K500BHR6 40C8131
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,135Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details