Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K000FKR670

Description
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K000FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000FKR670-ND
Through Hole Resistors CMF5513K000FKR670-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13K OHM 1/2W 1% AXIAL - CMF5513K000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 1% AXIAL
CMF5513K000FKR670
RES 13K OHM 1/2W 1% AXIAL CMF5513K000FKR670
RES 13Kohm 1/2W 1% AXIAL

RES 13Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 13K 1% T-1 Re6 Vishay - 68P1095 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 13K 1% T-1 Re6 Vishay
68P1095
Cmf-55-70 13K 1% T-1 Re6 Vishay 68P1095
CMF-55-70 13K 1% T-1 RE6

CMF-55-70 13K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000FKR670-ND CMF5513K000FKR670 68P1095
Product Name Through Hole Resistors RES 13K OHM 1/2W 1% AXIAL Cmf-55-70 13K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details